EN
  • EN
  • DE

SVC203CP-TB

Part No SVC203CP-TB
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097383-SVC203CP-TB
Categories OEM Parts( S )
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SVC203CP-TB CAD Model

Description

The SVC203CP-TB is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. This transistor is designed for use in various high-frequency applications. It boasts excellent gain characteristics and low noise figures, making it suitable for amplifying weak signals in communication and instrumentation equipment.

Applications

  • RF Amplifiers: Used in radio frequency amplifier circuits for signal boosting.
  • Oscillators: Employed in oscillator circuits to generate high-frequency signals.
  • Mixers: Can function as a mixer to combine different frequency signals.
  • Communication Equipment: Integrated into communication devices such as radios and transceivers.
  • Instrumentation: Utilized in measurement and testing instruments.

Features

  • NPN Epitaxial Planar Transistor: Offers reliable and consistent performance.
  • High Transition Frequency (fT): Enables operation at high frequencies.
  • Low Noise Figure: Minimizes unwanted noise in amplification circuits.
  • High Gain: Provides significant signal amplification.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Improved Signal Reception: Enhances the quality of received signals in RF applications.
  • Stable Oscillation: Ensures reliable signal generation in oscillator circuits.
  • Reduced Noise: Low noise figure contributes to clearer and more accurate signal processing.
  • Efficient Amplification: High gain allows for effective signal boosting with minimal distortion.
  • Compact Design: Small package enables integration into space-constrained environments.

Additional Details

The SVC203CP-TB features a collector-emitter voltage (VCEO) of typically 12V and a collector current (IC) of 30mA. Its transition frequency (fT) is typically rated around 7 GHz, which makes it suitable for high-frequency operations. The operating temperature range is from -55°C to +150°C. The device is typically available in a small SOT-23 package, making it ideal for surface-mount applications.

When designing with the SVC203CP-TB, it is important to consider proper biasing techniques to optimize its performance and ensure stable operation. Careful attention should also be paid to impedance matching to minimize signal reflections and maximize power transfer. Utilizing appropriate decoupling capacitors and grounding techniques can help reduce noise and prevent unwanted oscillations.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 5A 40V SMBF / Diode Schottky 40 V 5A Surface Mount SMBF
Lowest to $0.2684
ABB Embedded Power
SK1881 - Abb SK1881, N2 UPR.POS.INT.H=1800MM ARTUKD=900
Need more? Email Us
Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Shikues
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Diodes Incorporated
Lowest to $0.0448
STMicroelectronics
Need more? Email Us
Shikues
Lowest to $0.0612
STMicroelectronics
Lowest to $2.6115

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess