The LC865008B is a microcontroller manufactured by SANYO Semiconductor. It is part of the LC8650 series of microcontrollers, designed for use in a wide variety of consumer electronics applications, including remote controls, toys, and small appliances. This microcontroller provides a cost-effective solution for embedded control systems, offering a balance of processing power, memory, and peripheral features.
Applications
- Remote controls
- Toys
- Small appliances
- General-purpose embedded control systems
Features
- 8-bit CPU core
- 8KB ROM
- 192 bytes of RAM
- Built-in timer/counter
- Serial interface (UART)
- I/O ports for interfacing with external devices
- Low-voltage operation
- Interrupt handling capability
Benefits
- Cost-effective solution for embedded control
- Versatile for various applications
- Easy integration with external devices
- Low power consumption
- Simplified software development
The LC865008B microcontroller incorporates an 8-bit central processing unit (CPU) core, making it capable of performing arithmetic and logical operations necessary for controlling external devices and managing input data. With its 8KB of read-only memory (ROM), it can store program instructions and data, while its 192 bytes of random-access memory (RAM) provide space for temporary data storage during operation. This balance of ROM and RAM allows for efficient code execution and data manipulation.
The built-in timer/counter functionality enables precise timing and counting operations, which are essential in many control applications, such as motor control and frequency measurement. The serial interface (UART) facilitates communication with other devices, allowing for data exchange and control signals to be transmitted and received. General-purpose input/output (I/O) ports allow the microcontroller to interface with external sensors, actuators, and other peripherals.
The low-voltage operation of the LC865008B makes it suitable for battery-powered applications, minimizing power consumption and extending battery life. The interrupt handling capability allows the microcontroller to respond quickly to external events, ensuring timely execution of critical tasks. This feature is crucial in real-time control systems where immediate responses to external triggers are necessary.