EN
  • EN
  • DE

LC35256DM70W

Part No LC35256DM70W
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068881-LC35256DM70W
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC35256DM70W CAD Model

Description

The LC35256DM70W is a high-speed, low-power CMOS static RAM (SRAM) manufactured by SANYO Semiconductor. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for use in various memory-intensive systems. The device offers a capacity of 256K bits, organized as 32,768 words by 8 bits.

Applications:

  • Cache memory in microprocessors and microcontrollers: Used to speed up data access.
  • Buffer memory: Employed in data buffering applications.
  • High-speed data storage: Utilized in applications needing rapid data access and storage.
  • Digital signal processing (DSP) systems: Incorporated for fast data manipulation and storage.
  • Industrial control systems: Found in systems needing reliable and quick memory access.

Features:

  • High-speed access time: Offers a fast access time of 70ns, facilitating rapid data retrieval and storage.
  • Low power consumption: Designed for energy efficiency, reducing power requirements and heat dissipation.
  • CMOS technology: Utilizes CMOS technology for improved performance and reduced power usage.
  • 32,768 words by 8 bits organization: Provides a memory capacity of 256K bits.
  • TTL compatible inputs and outputs: Ensures easy interfacing with TTL logic circuits.
  • Single 5V power supply: Operates on a single 5V power source, simplifying system design.
  • Three-state outputs: Features three-state outputs for bus-oriented applications.

Benefits:

  • Improved system performance: High-speed access time enhances overall system performance by reducing memory access delays.
  • Reduced power consumption: Low power consumption leads to energy savings and reduces heat generation.
  • Enhanced reliability: CMOS technology provides enhanced reliability and stable operation.
  • Easy integration: TTL compatible inputs and outputs simplify integration with existing systems.
  • Simplified system design: Single 5V power supply simplifies power supply design.

Additional Details:

The LC35256DM70W is available in a standard DIP (Dual In-line Package), SOJ (Small Outline J-lead) and TSOP (Thin Small Outline Package) allowing for versatile mounting options. Its operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of industrial and commercial applications. The device's reliable performance and low power characteristics make it an excellent choice for memory applications requiring high speed and efficiency. This SRAM is designed to meet the demanding requirements of modern electronic systems, offering a balance of speed, power efficiency, and reliability. Its robust design ensures stable operation in various environmental conditions, making it a versatile component for numerous memory applications.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Linear Technology
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Sharp Microelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess