EN
  • EN
  • DE

FT245BM

Part No FT245BM
Manufacturer FTDI, Future Technology Devices International Ltd
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC USB UART DEVICE 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr FTDI, Future Technology Devices International Ltd
Package Tape & Reel
Product Status Obsolete
Features Internal Oscillator, Timer/Counter
Number of Channels 1, UART
FIFO's 384 Byte, 128 Byte
Data Rate (Max) 1Mbps
Voltage - Supply 3V ~ 5.25V
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 133795-FT245BM
Ultra Librarian 3D Model Ultra Librarian FT245BM CAD Model

Description

The FT245BM, crafted by Future Technology Devices International Ltd (FTDI), stands as a robust and versatile USB FIFO (First In, First Out) interface Integrated Circuit (IC). This product is designed to serve as a bridge between a USB port and an MCU, FPGA, or any other system that requires a FIFO interface. It simplifies the process of transferring data to and from a USB port with minimal design effort.

Key Features

  • USB 1.1 and USB 2.0 Compatible: The FT245BM is designed to work seamlessly with both USB 1.1 and USB 2.0, offering a wide range of compatibility with existing and new USB host systems.
  • Integrated FIFO: With an integrated FIFO interface, the FT245BM can handle data transfer efficiently, making it ideal for applications that require quick and organized data processing.
  • Simple Interface: The device provides a simple and intuitive interface that allows for easy connection to a microcontroller or other data processing units without the need for extensive USB knowledge.
  • Driver Support: FTDI offers royalty-free drivers which facilitate the integration of the FT245BM into various operating systems, reducing development time and complexity.
  • High Data Transfer Rate: The IC supports high data transfer rates, ensuring swift and reliable data communication for applications that demand quick data throughput.

Applications

The FT245BM is perfectly suited for a wide range of applications, including:

  • Industrial Control
  • Instrumentation
  • Data Logging
  • Medical Devices
  • PC Peripheral Interface

Technical Specifications

The FT245BM comes with the following technical specifications:

  • Integrated 1024-byte FIFO for transmit and receive
  • Support for bus-powered or self-powered operation
  • Adjustable receive buffer timeout
  • Synchronous and asynchronous bit-bang mode interface options
  • UHCI/OHCI/EHCI host controller compatible

In conclusion, the FT245BM from FTDI is a powerful and reliable solution for USB FIFO interfacing needs. Its ease of use, coupled with robust support and high data transfer capabilities, make it a go-to choice for professionals and hobbyists alike.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 36-TFBGA
Need more? Email Us
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
Microchip Technology
SERIAL I/O CONTROLLER
Lowest to $20.0947
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $40.0896
NXP / Nexperia
IC UART SINGLE W/FIFO 32-HVQFN
Lowest to $1.8918
Texas Instruments
IC ASYNC COMM ELEMENT 24-BGA / UART IC 1, UART Channel 16 Byte 24-BGA MICROSTAR JUNIOR (3x3)
Lowest to $9.0110
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,096 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess