EN
  • EN
  • DE

LTC6404CUD-1#TRPBF

Part No LTC6404CUD-1#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 37 Weeks
Features ADC Driver IC Data Acquisition 16-QFN (3x3)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 16-WFQFN Exposed Pad
Case / Package 16-QFN (3x3)
Family Name LTC6404
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879994-LTC6404CUD-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6404CUD-1#TRPBF CAD Model

Description

The LTC6404CUD-1#TRPBF is a high-performance, low-noise, low-distortion, fully differential amplifier designed by Analog Devices Inc. to cater to the demanding requirements of communications, imaging, and industrial applications. This component is part of a family of fully differential amplifiers that are optimized for driving high-performance analog-to-digital converters (ADCs) or for buffering differential input signals.

Key Features

  • Wide Bandwidth: The LTC6404CUD-1#TRPBF boasts a wide bandwidth which enables it to support high-speed signal processing applications.
  • Low Distortion: The device is engineered to offer low distortion, making it an ideal choice for precision applications where signal integrity is paramount.
  • Low Noise: With its low noise design, it ensures that the signal quality is preserved, minimizing the impact of unwanted noise in sensitive electronic circuits.
  • Flexible Power Supply: The amplifier can operate with a range of power supplies, providing design flexibility and compatibility with various system voltages.
  • Differential Input and Output: This feature allows the device to handle differential signals, which are less susceptible to noise and are preferred in high-performance applications.

Applications

The LTC6404CUD-1#TRPBF is designed to be a versatile component suitable for a wide range of applications, including:

  • High-speed data acquisition systems
  • Communications infrastructure
  • Medical imaging equipment
  • Test and measurement instruments
  • Industrial control systems

Product Specifications

This fully differential amplifier comes in a compact QFN package and is available in tape and reel packaging, denoted by the TRPBF suffix, which makes it suitable for automated assembly processes. The LTC6404CUD-1#TRPBF is designed for reliability and consistent performance, ensuring that it meets the stringent requirements of industrial-grade components.

Conclusion

The LTC6404CUD-1#TRPBF from Analog Devices Inc. represents a blend of performance and reliability, making it an excellent choice for designers looking to enhance the accuracy and integrity of their signal processing systems. With its robust feature set, it stands out as a prime solution for a myriad of applications where precision and quality are non-negotiable.

You May Also Be Interested in

ON Semiconductor
AGC AMPLIFIER
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Texas Instruments
2-V INPUT, PRECISION-VOLTAGE-SEN
Lowest to $16.0074
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Maxim Integrated
OPERATIONAL AMPLIFIER
Lowest to $3.3622
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2792 $52.4672
38+ $2.6907 $102.2466
58+ $2.6066 $151.1828
80+ $2.5225 $201.8000
103+ $2.4384 $251.1552
138+ $2.1862 $301.6956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess