EN
  • EN
  • DE

LA7830

Part No LA7830
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Specialized ICs
Description Color TV Vertical Deflection Output Circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1194946-LA7830
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA7830 CAD Model

Description

The LA7830 is a vertical deflection output IC manufactured by SANYO Semiconductor. It's designed to drive the vertical deflection coil in television and monitor displays, creating the vertical scan necessary for raster image formation. While primarily used in older CRT-based displays, understanding its function provides insight into analog display technology.

Applications

  • CRT Television Sets: Drives the vertical deflection coil in CRT TVs.
  • CRT Monitors: Used in CRT monitors for vertical scan generation.
  • Oscilloscopes: Can be found in older analog oscilloscopes for controlling the vertical axis.
  • Video Projectors (CRT-based): Drives the vertical deflection in CRT-based video projectors.
  • Industrial Displays (CRT-based): Employed in industrial CRT displays.

Features

  • Vertical Deflection Output: Provides the necessary current to drive the vertical deflection coil.
  • Built-in Flyback Generator: Generates the high-voltage flyback pulse required for rapid vertical retrace.
  • Thermal Shutdown Protection: Protects the IC from overheating due to excessive power dissipation.
  • Overcurrent Protection: Limits the output current to prevent damage from short circuits.
  • Few External Components: Requires a minimal number of external components for operation.

Benefits

  • Reliable Vertical Deflection: Provides a reliable and stable vertical deflection output.
  • Simplified Circuit Design: Integrated flyback generator simplifies circuit design.
  • Overload Protection: Protects the IC and connected components from damage due to overload conditions.
  • Compact Design: Requires a minimal number of external components, reducing board space requirements.
  • Cost-Effective Solution: Offers a cost-effective solution for vertical deflection control.

Additional Details

The LA7830 typically operates from a single supply voltage. The output current is controlled by an input signal that determines the vertical position of the electron beam. The flyback pulse is generated during the vertical retrace period, which is the time it takes for the electron beam to return to the top of the screen after scanning the bottom. Proper heat sinking is crucial for preventing overheating, especially in high-power applications. Consult the manufacturer's datasheet for detailed electrical characteristics, application circuits, and performance graphs.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Infineon Technologies
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess