EN
  • EN
  • DE

LA6535M

Part No LA6535M
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 997820-LA6535M
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA6535M CAD Model

Description

The LA6535M is a dual operational amplifier IC manufactured by SANYO Semiconductor (now part of ON Semiconductor). This component is designed for a wide range of applications requiring amplification and signal conditioning. It's known for its low noise and low distortion characteristics, making it suitable for audio and instrumentation applications.

Applications

  • Audio Amplifiers
  • Headphone Amplifiers
  • Active Filters
  • Signal Conditioning Circuits
  • Instrumentation Amplifiers

Features

  • Dual Operational Amplifier
  • Low Noise
  • Low Distortion
  • High Open-Loop Gain
  • Wide Supply Voltage Range
  • Short Circuit Protection

Benefits

  • Provides two amplification channels in a single package, reducing component count.
  • Ensures high-fidelity signal amplification with low noise and distortion.
  • Versatile and suitable for a wide range of applications due to its broad supply voltage range.
  • Protects the device and surrounding circuitry from damage due to short circuits.
  • High gain allows for precise amplification of weak signals.

Additional Details

The LA6535M typically operates with a dual power supply (e.g., ±15V), but can often be configured for single-supply operation. The high open-loop gain allows for precise amplification with minimal distortion. This IC is commonly used in audio preamplifiers, active filters, and various signal processing circuits. Its low noise characteristics make it particularly well-suited for applications where signal clarity is critical. The short circuit protection feature makes it a robust choice for applications where accidental shorts might occur. The LA6535M comes in a surface mount package. Detailed electrical characteristics, such as input offset voltage, input bias current, and slew rate, can be found in the official SANYO Semiconductor datasheet.

The LA6535M is a reliable and cost-effective choice for applications requiring high-performance operational amplifiers. Its combination of low noise, low distortion, and wide supply voltage range makes it a versatile component for a wide range of electronic designs.

You May Also Be Interested in

Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Micrel
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 64HTQFP / ARM® Cortex®-M33 series Microcontroller IC 32-Bit Single-Core 96MHz 256KB (256K x 8) FLASH 64-HTQFP (10x10)
Lowest to $7.3309
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us
ON Semiconductor
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess