EN
  • EN
  • DE

LA4180

Part No LA4180
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014029-LA4180
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LA4180 CAD Model

Description

The LA4180 is an audio power amplifier IC designed and manufactured by SANYO Semiconductor (now ON Semiconductor). This integrated circuit is specifically designed for use in stereo applications, providing reliable and efficient audio amplification for various electronic devices.

Applications

  • Stereo Radio Cassette Players
  • Portable Audio Devices
  • Low-Voltage Audio Amplifiers
  • General Audio Amplification Purposes

Features

  • Low Supply Voltage Operation: The LA4180 is designed to operate efficiently at low supply voltages, typically around 3V, making it suitable for battery-powered devices.
  • High Output Power: Delivers substantial output power for its size and supply voltage, ensuring clear and loud audio output.
  • Minimum External Components: Requires a minimal number of external components, simplifying the design and reducing the overall cost of implementation.
  • Built-in Thermal Shutdown Protection: Includes thermal shutdown protection, which automatically shuts down the IC in case of overheating, preventing damage.
  • Low Quiescent Current: Features a low quiescent current, ensuring minimal power consumption when the amplifier is not actively amplifying audio signals, prolonging battery life in portable applications.
  • Stereo Capability: Specifically designed for stereo audio amplification, providing two independent channels for left and right audio signals.

Benefits

  • Compact Design: The LA4180's small footprint allows for integration into compact and portable audio devices, making it suitable for space-constrained applications.
  • Cost-Effective: The minimal external component requirement and efficient design contribute to a cost-effective audio amplification solution.
  • Reliable Performance: Built-in protection features like thermal shutdown ensure reliable operation and prevent damage to the IC.
  • Ease of Use: Simple implementation with minimal external components makes it easy to integrate into various audio amplifier designs.
  • Extended Battery Life: Low quiescent current consumption helps extend battery life in portable audio applications.

Additional Details

The LA4180 typically comes in a SIP (Single Inline Package). The specific voltage and power output may vary slightly based on the exact configuration and external components used. It's crucial to refer to the SANYO (ON Semiconductor) datasheet for precise electrical characteristics, application notes, and recommended operating conditions to ensure optimal performance and reliability.

You May Also Be Interested in

National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Micrel
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess