EN
  • EN
  • DE

KS5M0U1338CBP

Part No KS5M0U1338CBP
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 998992-KS5M0U1338CBP
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KS5M0U1338CBP CAD Model

Description

The KS5M0U1338CBP is an electronic component manufactured by SANYO Semiconductor (U.S.A) Corporation.

  • Popularity: Low
  • Supply and Demand: Shortage
  • RoHS Compliance: Non-compliant
  • Description: High-performance MOSFET transistor
  • Features: Low on-state resistance, Fast switching speed
  • Applications: Power supplies, Motor drives, Industrial applications

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
National Semiconductor (TI)
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin CFPAK
Need more? Email Us
Linear Technology
Need more? Email Us
IQD Frequency Products Ltd
CRYSTAL 25.0000MHZ 10PF SMD / 25 MHz ±20ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Fairchild/ON Semiconductor
Need more? Email Us
Microchip Technology
ZENER DIODE / Diode Schottky 45 V 3A Through Hole TO-39 (TO-205AD)
Lowest to $36.7867
Samsung
DMA Controller, 4 Channel(s), 10MHz, CMOS, PDIP40
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess