EN
  • EN
  • DE

FSS804-TL-E

Part No FSS804-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET N-CH 30V 14A 8-SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) @ 25°C 14A (Ta)
Rds On (Max) @ Id, Vgs 10 mOhm @ 14A, 10V
Gate Charge (Qg) @ Vgs 50nC @ 10V
Input Capacitance (Ciss) @ Vds 3000pF @ 10V
Power - Max 3.3W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SOIC (0.173", 4.40mm Width)
Manufacturer Device Package 8-SOP
Win Source Part Number 001297-FSS804-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FSS804-TL-E CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation FET is a MOSFET N-Channel, Metal Oxide type transistor that features logic level gate, 4V drive.

  • Type: MOSFET N-Channel, Metal Oxide
  • Gate: Logic Level, 4V Drive
  • Drain to Source Voltage (Vdss): 30V
  • Current - Continuous Drain (Id) @ 25°C: 14A (Ta)
  • Rds On (Max) @ Id, Vgs: 10 mOhm @ 14A, 10V
  • Gate Charge (Qg) @ Vgs: 50nC @ 10V
  • Input Capacitance (Ciss) @ Vds: 3000pF @ 10V
  • Package: 8-SOIC (0.173", 4.40mm Width)
  • Manufacturer Device Package: 8-SOP
  • Power - Max: 3.3W
  • Operating Temperature: 150°C (TJ)
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5971 $59.7100
240+ $0.4901 $117.6240
365+ $0.4747 $173.2655
505+ $0.4594 $231.9970
655+ $0.4441 $290.8855
875+ $0.3982 $348.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,200 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess