EN
  • EN
  • DE

ECH8304-TL-E

Part No ECH8304-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET P-CH 12V 9.5A ECH8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET P-Channel, Metal Oxide
FET Feature Logic Level Gate, 1.8V Drive
Drain to Source Voltage (Vdss) 12V
Current - Continuous Drain (Id) @ 25°C 9.5A (Ta)
Rds On (Max) @ Id, Vgs 16 mOhm @ 4.5A, 4.5V
Gate Charge (Qg) @ Vgs 33nC @ 4.5V
Input Capacitance (Ciss) @ Vds 3180pF @ 6V
Power - Max 1.6W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package 8-SMD, Flat Lead
Manufacturer Device Package 8-ECH
Win Source Part Number 102204-ECH8304-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECH8304-TL-E CAD Model

Description

Product Overview

The ECH8304-TL-E component excels in both performance and energy efficiency, making it a preferred choice for state-of-the-art electronic projects.

Applications

  • Networking devices
  • Medical instruments
  • Digital signage

Features and Benefits

  • Outstanding energy efficiency
  • Consistent performance across varied environments
  • Easy integration into complex systems

Additional Details

With a focus on reliability and versatility, the ECH8304-TL-E is meticulously engineered to meet diverse application needs.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess