EN
  • EN
  • DE

CV0J331MALANG

Part No CV0J331MALANG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 245011-CV0J331MALANG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CV0J331MALANG CAD Model

Description

Product Description

The CV0J331MALANG is a high-capacitance aluminum electrolytic capacitor tailored for applications demanding excellence in performance and reliability.

Features and Benefits

  • Capacitance Level: 330μF for improved charge and discharge cycles.
  • Enhanced Thermal Endurance: Withstands high temperatures without degradation.
  • High Reliability: Constructed for consistent operation over extended periods.
  • Compact Size: Makes it ideal for circuits with limited space.

Applications

  • Industrial Electronics: Fits well in rugged industrial electronic environments.
  • Computing Systems: Suitable for motherboards and other computing devices.
  • Embedded Systems: A great choice for embedded hardware that requires stable power.

Additional Details

Offering a blend of efficiency and performance, this capacitor is a suitable choice for a multitude of electronic applications.

You May Also Be Interested in

Taiyo Yuden
Need more? Email Us
EPCOS (TDK)
SAW Filter Low Loss 110MHz 10dB 50Ohm SMD 12 Pin QCC12C
Lowest to $1.6031
Intersil
Need more? Email Us
JST Sales America Inc.
Lowest to $2.3123
Eon Silicon Solution
Need more? Email Us
Pulse
Electromechanical Filter 150Ohm/150Ohm
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
BITEK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess