EN
  • EN
  • DE

CV0E331MADANG

Part No CV0E331MADANG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 244966-CV0E331MADANG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CV0E331MADANG CAD Model

Description

Product Description for CV0E331MADANG

The CV0E331MADANG is tailored for high-reliability applications requiring excellent electrical characteristics. This capacitor stands out for its high capacitance and long-term stability, making it indispensable in mission-critical projects.

  • Applications:
    • Renewable energy systems
    • Military and aerospace technology
    • Robotics and automation
    • Advanced power electronics
  • Features & Benefits:
    • Outstanding thermal endurance
    • Minimal inductance for high-frequency use
    • Solid performance under extreme conditions
    • Tested for shock and vibration resistance
    • Superior quality control ensures high precision
  • Additional Details:
    • Capacitance: 3300μF
    • Rated Voltage: 500V
    • Temperature Range: -55°C to +125°C

You May Also Be Interested in

Lite-On Inc.
Diode Schottky 40V 2A 2-Pin SMB
Lowest to $13.3634
Intersil
Need more? Email Us
Toko America Inc.
Inductor Power Shielded Wirewound 3uH 30% 100KHz 4.3A 0.024Ohm DCR T/R
Need more? Email Us
Taiyo Yuden
Need more? Email Us
Murata Electronics North America
Lowest to $3.2617
EPCOS (TDK)
SAW Filter Low Loss 110MHz 10dB 50Ohm SMD 12 Pin QCC12C
Lowest to $1.6031
Pulse
Lowest to $6.2566
EPCOS (TDK)
SAW Components Low-Loss Filter for Mobile Communication 942,5 MHz
Lowest to $1.1642
EPCOS (TDK)
SAW Components Bandpass Filter 110,59 MHz / SAW Filter Band Pass 110.59MHz
Lowest to $5.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess