EN
  • EN
  • DE

CU1C181MCDANG

Part No CU1C181MCDANG
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053686-CU1C181MCDANG
Categories OEM Parts(C-E)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CU1C181MCDANG CAD Model

Description

The CU1C181MCDANG is a ceramic resonator manufactured by SANYO Semiconductor (U.S.A) Corporation. This component is designed to provide a stable frequency reference for various electronic circuits, particularly in microcontroller-based applications. Its compact size and cost-effectiveness make it a popular choice for timing control in a wide range of devices.

Applications

  • Microcontrollers: Serves as the primary clock source for microcontrollers in embedded systems.
  • Remote Controls: Used in remote control devices for televisions, stereos, and other appliances.
  • Consumer Electronics: Found in various consumer electronics products, such as toys, games, and small appliances.
  • Automotive Electronics: Employed in automotive systems for functions like remote keyless entry and tire pressure monitoring.
  • Industrial Control: Used in industrial control systems for timing and synchronization purposes.

Features

  • Frequency: Specific frequency rating (consult datasheet for exact value, but often in the MHz range).
  • Compact Size: Small physical dimensions for space-constrained applications.
  • High Stability: Provides a stable frequency reference over a range of operating conditions.
  • Cost-Effective: Offers a low-cost timing solution compared to crystal oscillators.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.

Benefits

  • Stable Timing: Ensures accurate and reliable timing control for electronic circuits.
  • Space Saving: Compact size allows for integration into small devices.
  • Cost Reduction: Low cost helps to minimize overall system expenses.
  • Easy Implementation: Simple to integrate into circuit designs with minimal external components.
  • Environmentally Friendly: Lead-free construction complies with environmental regulations.

Additional Details

The CU1C181MCDANG ceramic resonator is designed to provide a stable and reliable frequency reference in a variety of electronic applications. Its small size and cost-effectiveness make it an attractive alternative to crystal oscillators in many applications where high precision is not critical.

This resonator typically operates by vibrating at a specific resonant frequency when an electrical signal is applied. The frequency is determined by the physical properties of the ceramic material. The component is designed to be robust and reliable, ensuring consistent performance over a long lifespan. It is often used in applications where low power consumption is important, as ceramic resonators typically consume less power than crystal oscillators.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Sagami
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0114

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess