EN
  • EN
  • DE

CPH3430-TL-E

Part No CPH3430-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET N-CH 60V 2A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Reel(TR)
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Logic Level Gate, 2.5V Drive
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 2A (Ta)
Rds On (Max) @ Id, Vgs 220 mOhm @ 1A, 4V
Gate Charge (Qg) @ Vgs 4.2nC @ 4V
Input Capacitance (Ciss) @ Vds 325pF @ 20V
Power - Max 1W
Operating Temperature Range 150°C (TJ)
Mounting Style SMD/SMT
Package SC-96
Manufacturer Device Package 3-CPH
Win Source Part Number 124212-CPH3430-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH3430-TL-E CAD Model

Description

CPH3430-TL-E from SANYO Semiconductor (U.S.A) Corporation is a single FET intended for switching and control functions in compact electronic designs. Components in this category are commonly evaluated for load switching, power-path control, DC-DC support stages, and general-purpose signal or power management tasks across consumer, industrial, and embedded systems. For engineers, its value lies in offering a discrete transistor option when board space, efficiency, and circuit-level flexibility matter. It may be considered in new designs only after confirming the latest electrical characteristics, package details, and qualification data in official manufacturer documentation. The current lifecycle status for CPH3430-TL-E is information not available, so procurement and design teams should assess supply continuity before committing to long-term production. RoHS compliance information is also not available from the provided input; engineers should verify environmental compliance, material declarations, and any related documentation directly through the manufacturer or authorized sources before release to production.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET N-CH 300V 94A TO268
Lowest to $40.9090
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess