EN
  • EN
  • DE

MT8910AP-1

Part No MT8910AP-1
Manufacturer Mitel Networks Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 987703-MT8910AP-1
Categories OEM Parts(M-N)
Manufacturer Mitel Networks Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT8910AP-1 CAD Model

Description

The MT8910AP-1 is a monolithic PCM codec with filtering, manufactured by Mitel Networks Corporation (now part of Microchip Technology). It provides the essential functions for converting analog voice signals to digital PCM format and vice versa. It is designed for a variety of telecommunications applications.

Applications

  • Digital Telephone Sets
  • PBX Systems
  • Voice Messaging Systems
  • Central Office Switching Equipment
  • Voice over IP (VoIP) Applications

Features

  • PCM Codec: Performs A-law or μ-law encoding and decoding of voice signals.
  • Transmit and Receive Filters: Integrated transmit and receive filters to meet telecommunications standards.
  • μ-law/A-law selectable: Supports both μ-law and A-law companding formats.
  • Transmit and Receive Gain Adjust: Programmable gain adjust on both transmit and receive paths.
  • On-chip Sample and Hold: Includes sample and hold circuitry for accurate signal conversion.
  • Clocking Options: Flexible clocking options to interface with various system clocks.
  • Low Power Consumption: Designed for low power operation.
  • Digital Loopback: Supports digital loopback for testing purposes.
  • Package: Available in a DIP or SOIC package.

Benefits

  • High Integration: Combines codec and filtering functions in a single chip, reducing component count and board space.
  • Telecommunications Standards Compliance: Meets the requirements of various telecommunications standards.
  • Versatile: Supports both A-law and μ-law companding, making it suitable for different regions and applications.
  • Low Power: Low power consumption is ideal for battery-powered devices.

Technical Specifications

The MT8910AP-1 operates on a single 5V power supply. It supports both A-law and μ-law companding. The sampling rate is typically 8 kHz. It includes integrated transmit and receive filters. The package is DIP or SOIC.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 4MX32 166MHZ BGA It
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Omron
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samsung
SSD 480GB PM953 PCIe 2.5
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Samtec Inc.
CONN HEADER R/A 1POS / Connector Header Through Hole, Right Angle 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess