EN
  • EN
  • DE

2SC4474D

Part No 2SC4474D
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1122613-2SC4474D
Categories Custom Parts
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC4474D CAD Model

Description

The 2SC4474D is an NPN silicon epitaxial transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed for high-frequency amplification and switching applications.

Applications

  • High-frequency amplifiers: Used in RF and IF amplifier stages in communication equipment.
  • Oscillators: Employed in oscillator circuits for generating high-frequency signals.
  • Mixers: Utilized in mixer circuits for frequency conversion.
  • Switching circuits: Used as a switch in high-speed switching applications.
  • Driver stages: Used as a driver for power amplifiers.

Features

  • NPN silicon epitaxial transistor: Provides good high-frequency performance.
  • High transition frequency (fT): Enables high-speed operation.
  • Low noise figure: Ensures low noise amplification.
  • High power gain: Provides significant signal amplification.
  • Small signal amplifier: Designed for amplifying small signals.

Benefits

  • High-frequency performance: Suitable for high-frequency applications.
  • Low noise: Minimizes noise in amplifier circuits.
  • Stable operation: Provides stable and reliable performance.
  • Easy to use: Simple to implement in various circuits.

Additional Details

The 2SC4474D transistor is typically packaged in a small outline transistor (SOT) package. The collector-emitter voltage (VCEO) is a crucial parameter to consider for proper operation. The specific values for current gain (hFE) and other parameters can be found in the datasheet. This transistor is commonly used in communication devices, such as radios and wireless systems. Proper biasing is necessary to achieve optimal performance and prevent damage to the transistor. The operating temperature range is typically specified in the datasheet. The datasheets should always be reviewed before use to ensure that the device meets design requirements.

You May Also Be Interested in

Matsuo
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Amd
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess