EN
  • EN
  • DE

2SC4400-4-TL

Part No 2SC4400-4-TL
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815283-2SC4400-4-TL
Ultra Librarian 3D Model Ultra Librarian 2SC4400-4-TL CAD Model

Description

The 2SC4400-4-TL is a silicon NPN epitaxial planar transistor designed for high-frequency power amplifier applications. Manufactured by SANYO Semiconductor, this transistor is often used in radio frequency (RF) and intermediate frequency (IF) amplifier stages.

Applications:

  • RF power amplifiers.
  • IF amplifiers.
  • Oscillator circuits.
  • High-frequency switching applications.
  • Wireless communication devices.

Features:

  • NPN Epitaxial Planar Transistor: Provides good high-frequency performance.
  • High Transition Frequency (fT): Offers excellent gain at high frequencies.
  • Low Noise Figure: Minimizes noise contribution in amplifier circuits.
  • High Power Gain: Provides substantial amplification of input signals.
  • Small Package: Allows for compact circuit designs.
  • High Collector Current: Capable of handling relatively high current levels.

Benefits:

  • Excellent High-Frequency Performance: Suitable for use in demanding RF and IF applications.
  • Low Noise: Minimizes signal degradation due to noise.
  • High Gain: Provides efficient amplification of input signals.
  • Versatile Applications: Can be used in a wide range of high-frequency circuits.
  • Compact Design: Small package allows for integration into space-constrained applications.

Additional Details:

The 2SC4400-4-TL typically has a collector-emitter voltage (VCEO) of around 20V and a collector current (IC) of around 50mA. The transition frequency (fT) is typically in the GHz range. The exact specifications can be found in the manufacturer's datasheet. It is usually packaged in a small signal transistor package such as SOT-23 or similar. Proper heat sinking may be required in high-power applications. Detailed information on biasing, matching networks, and thermal management can be found in the manufacturer's application notes.

You May Also Be Interested in

Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess