The 2SC4363 is a silicon NPN epitaxial planar transistor from SANYO Semiconductor. It is designed for high-frequency amplification and switching applications.
Applications
- High-frequency amplifiers
- Oscillators
- Mixers
- Switching circuits
- RF applications
Features
- NPN Epitaxial Planar Transistor
- High Transition Frequency: The 2SC4363 boasts a high transition frequency (fT), enabling it to perform effectively in high-frequency circuits.
- Low Noise Figure: Designed to minimize noise, making it suitable for sensitive receiver circuits.
- High Power Gain: Provides substantial power amplification in RF stages.
- Excellent Linearity: Maintains signal fidelity with minimal distortion in amplifier applications.
- Compact Package: Available in a small form factor, facilitating use in compact electronic devices.
Benefits
- Improved Signal Amplification: Enhances the strength of weak signals, crucial for receiver performance.
- Reduced Noise Interference: Ensures clearer signal reception by minimizing unwanted noise.
- Efficient Power Usage: Optimized for efficient power consumption in RF and IF stages.
- Stable Performance: Delivers consistent and reliable operation under varying conditions.
- Simplified Circuit Design: Easy integration into existing and new designs due to standard pinout and characteristics.
Additional Details
The transistor's specifications include a collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). For specific values, refer to the official datasheet from SANYO Semiconductor. The device's characteristics are optimized for applications in the VHF and UHF bands. It's commonly found in communication equipment, such as radio receivers and transmitters.