EN
  • EN
  • DE

2SC4003D-TL-E

Part No 2SC4003D-TL-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815265-2SC4003D-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SC4003D-TL-E CAD Model

Description

The 2SC4003D-TL-E is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor (U.S.A) Corporation. It is designed for low noise amplifier applications in VHF and UHF bands, as well as for use in oscillator circuits.

Applications:

  • Low noise amplifiers (LNA)
  • VHF and UHF amplifiers
  • Oscillator circuits
  • Mixer circuits
  • RF front-end circuits

Features:

  • Low noise figure
  • High gain
  • High cut-off frequency
  • Small package size
  • Excellent linearity
  • Pb-free lead plating

Benefits:

  • Improved signal reception in weak signal environments due to low noise characteristics.
  • Enhanced amplification in VHF/UHF applications.
  • Stable oscillation and frequency control in oscillator circuits.
  • Space-saving design due to the small package size.
  • Minimized signal distortion due to excellent linearity.

Technical Specifications:

  • Transistor Type: NPN
  • Collector-Emitter Voltage (VCEO): 15 V
  • Collector Current (IC): 30 mA
  • Power Dissipation (PC): 200 mW
  • Cutoff Frequency (fT): 6.5 GHz (Typical)
  • Noise Figure (NF): 1.5 dB (Typical) at 1 GHz
  • Package: SOT-343

The 2SC4003D-TL-E transistor from SANYO Semiconductor is well-suited for various high-frequency amplifier and oscillator applications. Its low noise figure and high gain characteristics make it an excellent choice for sensitive receiver designs. The small SOT-343 package allows for compact circuit layouts.

You May Also Be Interested in

3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess