EN
  • EN
  • DE

2SC2812L6-TB

Part No 2SC2812L6-TB
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975335-2SC2812L6-TB
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC2812L6-TB CAD Model

Description

The 2SC2812L6-TB is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. This transistor is designed for high-frequency amplification and switching applications. Its compact design and reliable performance make it suitable for various electronic devices.

Applications

  • High-frequency amplifiers
  • Oscillators
  • Mixers
  • Switching circuits
  • RF applications

Features

  • NPN Silicon Epitaxial Planar Transistor
  • High Transition Frequency (fT) for high-frequency applications
  • Low Noise Figure
  • Compact Package
  • High Collector Current (IC) capability

Benefits

  • Enhanced Signal Amplification: Provides efficient amplification of high-frequency signals.
  • Improved Circuit Performance: Enables stable and reliable performance in oscillator and mixer circuits.
  • Efficient Switching: Offers fast and efficient switching capabilities for various applications.
  • Miniaturization: The compact package allows for use in space-constrained designs.
  • Reliable Operation: Ensures consistent performance over a wide range of operating conditions.

Additional Details

The 2SC2812L6-TB features a collector-emitter voltage (VCEO) suitable for many common circuit designs. The high transition frequency (fT), typically in the GHz range, allows it to be used effectively in RF and microwave circuits. It is typically supplied in a surface-mount package, allowing for automated assembly and high-density circuit layouts. The transistor's characteristics are optimized for low-noise amplification, making it suitable for sensitive receiver circuits. Proper heatsinking and thermal management techniques should be employed to ensure reliable operation at higher power levels. This transistor's datasheet provides detailed electrical characteristics, including gain, noise figure, and frequency response, allowing designers to optimize its performance in specific applications. SANYO Semiconductor ensures the quality and reliability of the 2SC2812L6-TB through rigorous testing and quality control processes.

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Samsung
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Texas Instruments
Need more? Email Us
TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess