EN
  • EN
  • DE

AD4683BCPZ-RL7

Part No AD4683BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 16LFCSP / 16 Bit Analog to Digital Converter 2 Input 2 SAR 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 16
Sampling Rate (Per Second) 500k
Number of Inputs 2
Input Type Pseudo-Differential
Data Interface Serial
Configuration ADC
Number of A/D Converters 2
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 3.6V
Voltage - Supply, Digital 1.65V ~ 3.6V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 125°C
Case / Package 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Mounting Surface Mount
Base Product Number AD4683
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD4683BCPZ-RL7DKR,505-AD4683BCPZ-RL7TR,505-AD4683BCPZ-RL7CT,-2735-AD4683BCPZ-RL7CT,505-AD4683BCPZ-RL7TR-ND,-2735-AD4683BCPZ-RL7DKR,-2735-AD4683BCPZ-RL7TR-ND,-2735-AD4683BCPZ-RL7TR
Standard Package 1,500
Win Source Part Number 1318412-AD4683BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4683BCPZ-RL7 CAD Model

Description

Analog Devices AD4683BCPZ-RL7 Precision Op-Amp

The AD4683BCPZ-RL7 is a state-of-the-art operational amplifier from Analog Devices Inc., known for its precision and high performance. This component is part of the renowned AD468x series, which is designed to cater to a wide range of applications requiring high accuracy, stability, and low noise. The AD4683BCPZ-RL7 is packaged in a compact LFCSP (Lead Frame Chip Scale Package) that is both space-efficient and offers excellent thermal performance.

With its precision specifications, the AD4683BCPZ-RL7 makes an ideal choice for applications such as medical instrumentation, test and measurement equipment, and industrial control systems. Its advanced design ensures that it delivers superior performance in terms of speed, accuracy, and power efficiency. The device features a low offset voltage, low input bias current, and low noise, making it highly suitable for high-impedance sensor amplification and precise data acquisition systems.

The AD4683BCPZ-RL7 operates over a wide supply voltage range, accommodating various system design requirements. This flexibility, combined with its low power consumption, makes it an excellent choice for battery-powered devices and portable applications. Furthermore, the operational amplifier is designed to maintain its precision over a broad temperature range, ensuring reliable operation in challenging environmental conditions.

One of the key advantages of the AD4683BCPZ-RL7 is its ease of use. It is designed to minimize the need for external components, which simplifies circuit design and reduces overall system cost. Additionally, the LFCSP package allows for efficient use of PCB space, which is crucial in modern compact electronic devices.

In summary, the AD4683BCPZ-RL7 by Analog Devices Inc. is a top-tier precision operational amplifier that offers an optimal blend of performance, power efficiency, and design simplicity. Its robustness, coupled with high-precision capabilities, makes it an excellent choice for engineers and designers looking to create high-performance systems in a variety of demanding applications.

You May Also Be Interested in

Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Analog Devices Inc.
IC ADC 14BIT PIPELINED 64QFN
Lowest to $71.6418
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
ADS1220IPWRG4 Texas Instruments Analog to Digital Converters - ADC 24-bit 2-kSPS four - channel low-power datasheet, inventory, & pricing.
Lowest to $2.1384
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 16BIT 16-WQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0930 $63.6510
16+ $7.4610 $119.3760
24+ $7.2278 $173.4672
34+ $6.9947 $237.8198
43+ $6.7615 $290.7445
58+ $6.0621 $351.6018
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess