EN
  • EN
  • DE

2SB882

Part No 2SB882
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Hard To Find
Description Driver Applications      
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1125045-2SB882
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
Ultra Librarian 3D Model Ultra Librarian 2SB882 CAD Model

Description

The 2SB882 is a PNP epitaxial planar silicon transistor manufactured by SANYO Semiconductor. This transistor is designed for use in various amplifier and switching applications. Known for its robust performance and reliability, it is often utilized in power amplifier stages and high-current switching circuits.

Applications

  • Power Amplifiers: Used in audio power amplifiers to amplify audio signals.
  • Switching Circuits: Employed in high-current switching applications.
  • Motor Control: Utilized in motor control circuits to drive motors.
  • DC-DC Converters: Used in DC-DC converters for voltage regulation and power conversion.
  • General Purpose Amplification: Suitable for various general-purpose amplification tasks.

Features

  • PNP Epitaxial Planar Silicon Transistor: Offers good amplification and switching characteristics.
  • High Collector Current: Capable of handling high collector current.
  • Low Saturation Voltage: Ensures efficient switching performance.
  • High Power Dissipation: Can dissipate a significant amount of power.
  • TO-220 Package: Standard package for easy mounting and heat dissipation.

Benefits

  • Efficient Amplification: Provides efficient amplification for audio and other signals.
  • Reliable Switching: Offers reliable switching performance in high-current applications.
  • Robust Performance: Designed to withstand demanding operating conditions.
  • Easy to Use: Simple to integrate into existing and new designs.
  • Versatile Application: Suitable for a wide range of amplification and switching applications.

Additional Details

The 2SB882 typically has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -3A. It is crucial to consult the official datasheet for exact electrical characteristics, including DC current gain (hFE), saturation voltage (VCE(sat)), and power dissipation (PD). The transistor should be operated within its specified maximum ratings to ensure proper functioning and prevent damage.

Heat sinking may be required when operating the transistor at high power levels to prevent overheating. Proper biasing is also essential for optimal performance in amplifier and switching circuits.

You May Also Be Interested in

Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1641 $52.3845
105+ $0.9552 $100.2960
165+ $0.9254 $152.6910
225+ $0.8955 $201.4875
290+ $0.8657 $251.0530
390+ $0.7761 $302.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess