EN
  • EN
  • DE

2SB529

Part No 2SB529
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036787-2SB529
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SB529 CAD Model

Description

The 2SB529 is a PNP silicon epitaxial transistor manufactured by SANYO. It is designed for use in power amplifier and switching applications.

Applications:

  • Audio Amplifiers: Used in various stages of audio amplification, from preamplifiers to power amplifiers.
  • Switching Circuits: Employed in circuits that require fast and efficient switching capabilities.
  • DC-DC Converters: Incorporated in voltage conversion circuits for mobile devices and other portable electronics.
  • Motor Control: Used in controlling the speed and direction of small DC motors.

Features:

  • High Collector Current: Supports a collector current of up to -3A, enabling the control of higher-power loads.
  • Low Saturation Voltage: Minimizes power loss in switching applications, improving efficiency.
  • High fT: Has a transition frequency suitable for audio and switching applications.
  • Good Linearity: Delivers accurate and reliable signal amplification.

Benefits:

  • Improved Performance: This transistor contributes to high quality amplification and better control of devices it's connected to.
  • Energy Efficient: Reduced power loss translates to enhanced energy efficiency in circuits.
  • Stable Operation: Reliable operation even under fluctuating conditions.
  • Easy Integration: Can be easily implemented in various electronic projects and systems.

Technical Specifications:

The 2SB529 has a collector-emitter voltage (VCEO) rating of -50V, a collector current (IC) rating of -3A, and a power dissipation (PC) of 10W. It features a current gain (hFE) typically between 60 and 200. The transistor is packaged in a TO-126 package for ease of mounting and heat dissipation.

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
Header Connector, cable Mount, plug, 14 Contacts, 0.079 Pitch
Lowest to $0.1508
Molex, LLC
Connector Accessories Kit
Lowest to $2.5358

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess