The 2SB1396 is a silicon PNP epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for audio frequency power amplifier applications.
Applications
- Audio power amplifiers
- General purpose switching
- Driver stages in amplifiers
- Line drivers
Features
- Low saturation voltage
- High collector current capability
- Good linearity
- High power dissipation
- Complementary to 2SD2086
Benefits
- High fidelity audio reproduction
- Efficient power amplification
- Stable performance
- Versatile application
Additional Details
The 2SB1396 has a collector-emitter voltage (VCEO) of -80V. The collector current (IC) is rated at -7A. The power dissipation (PC) is 80W. The DC current gain (hFE) ranges from 50 to 200. It is typically supplied in a TO-220 package. The operating temperature range is -55°C to +150°C. This transistor is often used in pairs with its NPN complement, the 2SD2086, in push-pull amplifier configurations. Refer to the datasheet for detailed characteristics and application notes.