EN
  • EN
  • DE

TM1041S

Part No TM1041S
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 372104-TM1041S
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TM1041S CAD Model

Description

The Sanken TM1041S is a high-voltage, fast-switching NPN power transistor designed for various high-power applications. It leverages Sanken's advanced technology to deliver efficient performance and robust reliability in demanding circuit designs.

Applications

  • Switch-mode power supplies (SMPS)
  • Uninterruptible power supplies (UPS)
  • Motor control circuits
  • Inverters
  • High-voltage switching regulators

Features

  • High Collector-Emitter Voltage: Allows for use in high-voltage applications.
  • Fast Switching Speed: Minimizes switching losses and improves efficiency.
  • Low Saturation Voltage: Reduces power dissipation and enhances overall performance.
  • High Power Dissipation: Capable of handling significant power levels.
  • Isolated Mounting Base: Simplifies thermal management and electrical isolation.

Benefits

  • Improved Efficiency: Fast switching speeds and low saturation voltage contribute to higher efficiency in power conversion circuits.
  • Enhanced Reliability: Robust design and construction ensure reliable operation in demanding environments.
  • Simplified Thermal Management: Isolated mounting base allows for easier heat sinking and improved thermal performance.
  • Reduced Power Dissipation: Low saturation voltage minimizes power loss and extends component life.
  • Versatile Application: Suitable for a wide range of high-power switching applications.

Additional Details

The TM1041S typically comes in a TO-3P or similar package, which provides good thermal conductivity. Its key electrical characteristics include a high collector-emitter voltage (VCEO), a high collector current (IC), and a low saturation voltage (VCE(sat)). It's important to consult the manufacturer's datasheet for specific values and operating conditions to ensure proper application and prevent damage to the transistor. Careful consideration should be given to thermal management to ensure the transistor operates within its safe operating area (SOA). Proper gate drive circuitry is also crucial for achieving optimal switching performance and minimizing switching losses.

When designing with the TM1041S, it is crucial to adhere to the recommended operating conditions specified in the datasheet. This includes voltage and current limits, as well as thermal considerations. Employing appropriate heat sinking and ensuring adequate airflow are essential for maintaining the transistor's junction temperature within acceptable limits. Additionally, using a snubber circuit can help to protect the transistor from voltage spikes and ringing during switching transitions.

By leveraging the TM1041S's high voltage capabilities, fast switching speed, and robust design, engineers can create efficient and reliable power conversion systems for a variety of applications, from industrial power supplies to motor drives.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
Atmel
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess