EN
  • EN
  • DE

TF321S

Part No TF321S
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (T)
Description TO-220F 3A Thyristor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 364777-TF321S
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TF321S CAD Model

Description

The TF321S is a power IC manufactured by Sanken Electric. It is designed to provide efficient and reliable power management in various electronic applications. The TF321S integrates multiple functions into a single package, simplifying circuit design and reducing component count.

Applications

  • Switching power supplies
  • AC-DC adapters
  • Battery chargers
  • LED lighting drivers
  • Consumer electronics

Features

  • High efficiency: Minimizes power loss and heat generation.
  • Integrated protection circuits: Includes over-voltage, over-current, and over-temperature protection.
  • Low standby power consumption: Reduces energy waste when the device is idle.
  • Soft-start function: Limits inrush current during startup.
  • Adjustable switching frequency: Allows for optimization of performance and EMI.
  • Compact package: Saves board space and simplifies assembly.

Benefits

  • Energy savings: High efficiency and low standby power consumption contribute to reduced energy costs.
  • Improved reliability: Integrated protection circuits safeguard the device and the connected load.
  • Simplified design: Integration of multiple functions reduces component count and simplifies circuit design.
  • Reduced heat dissipation: High efficiency minimizes heat generation, improving system reliability.
  • Enhanced system performance: Stable and reliable power delivery improves the overall performance of the system.

Specifications

The TF321S typically operates with an input voltage range suitable for AC-DC applications. It provides a regulated output voltage and current. The Sanken datasheet for the TF321S will provide precise specifications including input voltage range, output voltage and current capabilities, switching frequency range, protection thresholds, and thermal characteristics. Package type is typically a through-hole or surface mount package designed for power dissipation.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Mini-Circuits
Lowest to $9.9721
Texas Instruments
Lowest to $5.6324
IXYS
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess