EN
  • EN
  • DE

STRM6833B

Part No STRM6833B
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348107-STRM6833B
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRM6833B CAD Model

Description

The STRM6833B is a power IC manufactured by Sanken Electric, designed for use in switched-mode power supply (SMPS) applications. It is engineered to provide high efficiency and compact solutions for a range of power supply requirements. This device integrates a power MOSFET along with control and drive circuitry, thereby simplifying the design of power supplies and reducing the number of external components needed.

Applications:

  • Power supplies for DVD players
  • Adapters for mobile devices
  • Power supplies for LED lighting systems
  • Auxiliary power supplies in various electronic devices

Features:

  • Integrated Power MOSFET: Reduces the external component count and simplifies PCB layout.
  • Quasi-Resonant Control: Enables high efficiency and low EMI (Electromagnetic Interference) noise.
  • Overcurrent Protection (OCP): Protects the device and the load from damage due to excessive current.
  • Overvoltage Protection (OVP): Protects the load from voltage surges.
  • Thermal Shutdown (TSD): Prevents damage from overheating.
  • Built-in Soft-Start Function: Reduces stress on components during startup.

Benefits:

  • Reduced System Cost: Integrated design reduces the number of external components required.
  • Simplified Design: Fewer external components simplify PCB layout and reduce design time.
  • Improved Reliability: Protection features enhance the robustness of the power supply.
  • High Efficiency: Quasi-resonant operation maximizes efficiency and minimizes power loss.
  • Compact Size: Integration allows for smaller and more compact power supply designs.

Additional Details:

The STRM6833B is typically utilized in flyback converter topologies. It's crucial to refer to the manufacturer's datasheet for detailed electrical specifications, including voltage and current ratings, switching frequency, and thermal characteristics. Proper heat sinking and component selection are essential for ensuring reliable operation and preventing thermal issues. Always consult the datasheet for specific application guidelines and recommendations.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.9794
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Lowest to $13.0434
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess