EN
  • EN
  • DE

STRM6559

Part No STRM6559
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348104-STRM6559
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRM6559 CAD Model

Description

The STRM6559 is a power IC manufactured by Sanken Electric. Similar to other STRM series devices, it's designed for use in switched-mode power supplies (SMPS), particularly for applications requiring high efficiency and a compact design. The STRM6559 integrates a power MOSFET and control circuitry, streamlining the design process for power supply engineers.

Applications:

  • Power supplies for LED lighting
  • Adapters for consumer electronics
  • Industrial power supplies
  • Offline power supplies

Features:

  • Integrated Power MOSFET: Reduces the need for external components, simplifying PCB design and lowering BOM cost.
  • High Efficiency Operation: Optimizes power conversion to minimize energy waste and heat dissipation.
  • Overcurrent Protection (OCP): Protects the IC and the connected load from damage due to excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from voltage spikes and surges.
  • Thermal Shutdown Function: Shuts down the IC to prevent damage if the temperature exceeds a safe limit.
  • Soft-Start Function: Reduces stress on components during the initial power-up phase.

Benefits:

  • Cost Reduction: The integrated design lowers the overall component count and simplifies manufacturing.
  • Simplified Design: Fewer external components are needed, speeding up the design process.
  • Enhanced Reliability: Built-in protection features improve the robustness and lifespan of the power supply.
  • Energy Savings: High efficiency minimizes power consumption and reduces operating costs.
  • Compact Design: Integration enables smaller and more streamlined power supply solutions.

Additional Details:

The STRM6559 utilizes a quasi-resonant control scheme to achieve high efficiency. It is typically used in flyback converter topologies. Detailed electrical specifications, such as voltage and current ratings, switching frequency, and thermal resistance, are available in the device's datasheet. It's crucial to consult the datasheet for specific design parameters and application guidelines.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess