The BZD23-C22 is a high-performance Zener diode from NXP Semiconductors, renowned for its precision voltage regulation and robust design. This component is specifically engineered to provide a stable reference voltage in a wide array of electronic applications. Its compact form factor and high reliability make it an excellent choice for designers looking to ensure consistent performance and longevity in their circuits.
Key Features
- Nominal Zener Voltage: 22V, making it suitable for a range of voltage stabilization tasks.
- Power Dissipation: Capable of handling up to 1.3 watts of power dissipation, ensuring stability and reliability even under high load conditions.
- Tolerance: Precision voltage tolerance of ±5%, providing accurate voltage regulation for sensitive components.
- Package: Supplied in a compact SOD-57 package, ideal for space-constrained applications.
- Thermal Resistance: Low thermal resistance allows for efficient heat dissipation, contributing to the device's longevity.
- Operating Temperature Range: Rated for operation between -55°C to +175°C, making it suitable for use in extreme environmental conditions.
Applications
The BZD23-C22 is versatile and can be employed in various applications, including:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics voltage stabilization
- Automotive electronics
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality components. The BZD23-C22 Zener diode is manufactured under strict quality control standards, ensuring that each device meets NXP's rigorous reliability criteria. This commitment to quality makes the BZD23-C22 a trusted component in any electronic system requiring stable voltage regulation.
Environmental Compliance
The BZD23-C22 is compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for manufacturers looking to reduce the ecological impact of their products.