EN
  • EN
  • DE

EMIF04-EAR02M8

Part No EMIF04-EAR02M8
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI)/RC(PI) ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd, 3rd
Technology LC (Pi), RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 60MHz, 70MHz (Cutoff)
Attenuation Value -30dB @ 900MHz
Current 50mA
Values R = 68 Ohms, C = 76pF, 105pF, L = 1.5nH
ESD Protection Yes
Temperature Range - Operating -30°C to 125°C
Applications Audio
Mounting SMD (SMT)
Dimension 0.067" L x 0.059" W (1.70mm x 1.50mm)
Height 0.026" (0.65mm)
Win Source Part Number 015328-EMIF04-EAR02M8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EMIF04-EAR02M8 CAD Model

Description

EMIF04-EAR02M8: EMI Filtering and Signal Conditioning Component

The EMIF04-EAR02M8 is a state-of-the-art EMI (Electromagnetic Interference) filtering and signal conditioning component designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This compact, integrated solution is specifically tailored to provide superior noise suppression and signal integrity in a wide range of electronic applications, particularly in mobile and communication devices.

Key Features

  • High Integration: The device integrates four EMI filters, which are designed to suppress unwanted electromagnetic noise in electronic circuits, thereby ensuring clean signal transmission and enhancing overall performance.
  • Low Capacitance: With a low input/output capacitance, the EMIF04-EAR02M8 is ideal for high-speed data lines, as it minimizes signal attenuation and preserves the integrity of high-frequency signals.
  • ESD Protection: It offers excellent Electrostatic Discharge (ESD) protection for sensitive components, complying with IEC61000-4-2 standards, and ensuring robustness and reliability of the end application against electrical transients.
  • Compact Footprint: The device comes in a small package, making it suitable for space-constrained applications without compromising on functionality or performance.
  • Lead-free and RoHS Compliant: Adhering to environmental regulations, the EMIF04-EAR02M8 is lead-free and complies with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for modern electronics.

Applications

The versatility of the EMIF04-EAR02M8 allows it to be used across various applications, including but not limited to:

  • Mobile phones and smartphones
  • Portable media players
  • Notebook and laptop computers
  • Tablets and other handheld devices
  • GPS navigation systems
  • Wireless communication systems

In conclusion, the EMIF04-EAR02M8 from STMicroelectronics is an essential component for designers looking to enhance EMI filtering and signal conditioning in their electronic products. Its high integration, low capacitance, robust ESD protection, and compact design make it a highly effective solution for maintaining signal integrity and protecting against electromagnetic disturbances in a wide array of devices.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.012UF CHAS
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 465 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess