Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348055-STRG5624A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRG5624A CAD Model

Description

The STRG5624A is a power IC from Sanken Electric, designed for use in switched-mode power supplies (SMPS). This device integrates a power MOSFET and control circuitry, enabling efficient and compact power supply designs. It is an enhanced version of previous models, offering improved performance and reliability.

Applications:

  • Power adapters for consumer electronics devices
  • DVD players and recorders
  • Set-top boxes
  • Printers and scanners
  • Small appliances
  • LCD monitor power supplies

Features:

  • Integrated Power MOSFET: Reduces external components and simplifies design.
  • Current Mode Control: Offers stable and accurate output voltage regulation.
  • Built-in Overcurrent Protection (OCP): Protects against damage from excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding safe levels.
  • Thermal Shutdown (TSD): Shuts down the device in the event of overheating.
  • Low Start-up Current: Minimizes power consumption during startup.
  • Soft Start Function: Reduces stress on components and minimizes inrush current.
  • Improved Protection Features: Enhanced overcurrent and overvoltage protection.

Benefits:

  • High Efficiency: Reduces power loss and heat generation.
  • Compact Design: Integrates multiple functions into a single package.
  • Improved Reliability: Robust protection features.
  • Simplified Design Process: Fewer external components required.
  • Low Standby Power Consumption: Meets energy efficiency standards.
  • Enhanced Performance: Optimized control circuitry for transient response and stability.

Additional Details:

The STRG5624A is designed for a wide AC input voltage range, accommodating universal AC input. The output voltage and current capabilities depend on external components. It provides improved efficiency, EMI performance, and protection compared to earlier models. Consult the manufacturer's datasheet for detailed specifications, including switching frequency, voltage ratings, and thermal characteristics.

You May Also Be Interested in

Sunplus
Need more? Email Us
ECAD model for SPLC320A-FL081
ON Semiconductor
Need more? Email Us
ECAD model for SPM2001A-4-ND
Sanken
Need more? Email Us
ECAD model for SPI-3102-R1
Rohm Semiconductor
Need more? Email Us
ECAD model for SPS10R
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3764
ECAD model for SPN4436S8RGB
Sunplus
Lowest to $10.7614
ECAD model for SPMP8120B-QL171
Samsung
Need more? Email Us
ECAD model for SPSWH1S01S1GQ09Y9R
ON Semiconductor
Need more? Email Us
ECAD model for SPM3226-TF
SYNC POWER Crop
N-Channel Enhancement Mode MOSFET
Lowest to $0.3603
ECAD model for SPN1012S52RGB

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention