EN
  • EN
  • DE

STRF6552

Part No STRF6552
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348031-STRF6552
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6552 CAD Model

Description

The STRF6552 is a power IC manufactured by Sanken Electric and is designed for use in switching power supplies. It integrates a power MOSFET and control circuitry to simplify the design of efficient and compact power supplies. This makes it suitable for a variety of applications where space and performance are critical.

Applications

  • Power supplies for LCD monitors
  • Adapters for consumer electronic devices like laptops and mobile phones
  • Auxiliary power supplies in industrial equipment
  • Power supplies for set-top boxes and DVD players
  • Power supplies for various office automation equipment

Features

  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout, leading to a smaller solution size and reduced cost.
  • Built-in Startup Circuit: Eliminates the need for external startup components, further reducing cost and board space.
  • Overcurrent Protection (OCP): Provides robust protection against excessive current draw, protecting the IC and the power supply.
  • Overvoltage Protection (OVP): Prevents damage from excessive output voltage, enhancing system reliability.
  • Thermal Shutdown (TSD): Shuts down the IC if the internal temperature exceeds safe limits, preventing thermal damage.
  • Soft-Start Function: Reduces stress on components during startup by limiting inrush current, increasing system lifespan.
  • Frequency Reduction Function: Improves efficiency at light loads by reducing the switching frequency, minimizing power consumption during idle periods.

Benefits

  • Simplified Power Supply Design: Integration simplifies design, reducing time to market and development costs.
  • High Energy Efficiency: Optimized switching characteristics contribute to high energy efficiency, reducing energy waste and heat generation.
  • Improved Reliability: Comprehensive protection features enhance the reliability and lifespan of the power supply, reducing maintenance costs.
  • Compact Size: The integration of key components allows for smaller and more compact power supply designs, ideal for space-constrained environments.
  • Cost-Effective: Reduced component count and simplified design lead to lower overall system cost.

Additional Details

The STRF6552 typically operates at a fixed switching frequency, chosen to optimize efficiency and minimize EMI. The integrated MOSFET is rated for the voltages required in off-line power supply applications. Overcurrent protection (OCP) is generally implemented using a current sensing resistor and comparator to quickly react to overcurrent events. Overvoltage protection (OVP) monitors output voltage using a resistor divider and comparator to detect and respond to overvoltage conditions. The thermal shutdown (TSD) circuit monitors the junction temperature of the IC. The soft-start function gradually increases the output voltage at startup. The package is designed for efficient heat dissipation to ensure reliable operation under load. Specific switching frequencies and voltage/current ratings vary according to the specific model.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess