EN
  • EN
  • DE

EMIF10-LCD01F2

Part No EMIF10-LCD01F2
Manufacturer STMicroelectronics
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/28PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 10
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 28pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.095" L x 0.095" W (2.41mm x 2.41mm)
Height 0.026" (0.65mm)
Win Source Part Number 015336-EMIF10-LCD01F2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian EMIF10-LCD01F2 CAD Model

Description

EMIF10-LCD01F2 - EMI Filter and Line Termination for LCD Interfaces

The EMIF10-LCD01F2 is a highly integrated device designed and manufactured by STMicroelectronics, tailored for electromagnetic interference (EMI) filtering and line termination specifically for LCD interface applications. This product is engineered to provide an effective solution for suppressing EMI noise in electronic systems, ensuring compliance with regulatory standards and improving signal integrity for better display performance.

Key Features

  • EMI Filtering: The EMIF10-LCD01F2 is equipped with high-quality EMI filters that significantly reduce the noise on data lines, thereby enhancing the overall performance of LCD modules.
  • Line Termination: This device also incorporates line termination features which are crucial for maintaining signal integrity, especially in high-speed data interfaces.
  • High Integration: It integrates 10 lines of EMI filtering and line termination, reducing the need for multiple discrete components and simplifying PCB layout.
  • Low Capacitance: The low line capacitance ensures minimal signal distortion, making it suitable for high-resolution displays.
  • Compact Package: Housed in a space-saving package, the EMIF10-LCD01F2 is ideal for applications where PCB real estate is at a premium.

Applications

The EMIF10-LCD01F2 is designed for use in a variety of applications where LCD panels are employed. This includes:

  • Mobile phones
  • Portable media players
  • Personal digital assistants (PDAs)
  • Car navigation systems
  • Industrial displays

Advantages

Utilizing the EMIF10-LCD01F2 provides numerous advantages, such as improved signal quality for clearer and more stable display images, reduced electromagnetic emissions that can interfere with other electronic devices, and a simplified design process thanks to its integrated nature. This makes the EMIF10-LCD01F2 an excellent choice for engineers and designers looking to enhance the performance and reliability of their LCD-based systems.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 150 OHMS/0.47UF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4989 $52.4615
85+ $1.2299 $104.5415
130+ $1.1915 $154.8950
175+ $1.1530 $201.7750
225+ $1.1146 $250.7850
305+ $0.9993 $304.7865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess