EN
  • EN
  • DE

STRD1606E

Part No STRD1606E
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 347992-STRD1606E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRD1606E CAD Model

Description

The STRD1606E is a power IC manufactured by Sanken Electric. It is designed as a quasi-resonant flyback converter primarily used in AC/DC power supplies. This IC integrates a power MOSFET and control circuitry into a single package, which simplifies power supply design and reduces the number of required external components.

Applications:

  • AC/DC power supplies for consumer electronics
  • Adapter applications for various electronic devices
  • Auxiliary power supplies in larger electronic systems
  • Standby power supplies for energy-efficient devices
  • LED lighting power supplies ensuring stable power delivery

Features:

  • Integrated power MOSFET: Minimizes the need for external components, simplifying the circuit design.
  • Quasi-resonant operation: Enhances efficiency and reduces electromagnetic interference (EMI) noise.
  • Built-in protection mechanisms: Includes overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown (TSD) for increased reliability.
  • Low standby power consumption: Complies with stringent energy efficiency standards.
  • Frequency reduction function: Optimizes efficiency during light load operation.
  • Soft-start function: Reduces component stress during startup, enhancing system longevity.

Benefits:

  • Streamlined power supply design: The integrated MOSFET and control circuitry significantly reduce the number of external components needed.
  • Improved efficiency: Quasi-resonant operation and the frequency reduction feature enhance efficiency, minimizing power consumption and heat generation.
  • Enhanced reliability: The built-in protection features safeguard the IC and other components from potential damage caused by overcurrent, overvoltage, and overheating.
  • Reduced EMI noise: Quasi-resonant operation lowers EMI, making it easier to meet electromagnetic compatibility requirements.
  • Compact design: The integrated package allows for smaller, more compact power supply units.

Additional Details:

The STRD1606E uses quasi-resonant switching to reduce switching losses and EMI. The integrated MOSFET is designed for high-voltage, high-frequency performance. Comprehensive protection features, such as cycle-by-cycle current limiting, overvoltage protection, and thermal shutdown, ensure reliable operation under varying conditions. The operating frequency adapts based on load and input voltage to maintain optimal efficiency. This IC is well-suited for applications where a compact, efficient, and dependable AC/DC power supply is essential. Integrating the MOSFET and control circuitry simplifies the design process and reduces overall costs. Its robust design makes it suitable for a broad range of consumer and industrial applications.

You May Also Be Interested in

Semtech Corporation
Lowest to $0.2529
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.6774 $103.6774
2+ $100.3337 $200.6674
3+ $96.9888 $290.9664
4+ $86.9553 $347.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess