EN
  • EN
  • DE

STR-Z3301

Part No STR-Z3301
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348193-STR-Z3301
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-Z3301 CAD Model

Description

The STR-Z3301 is a power IC manufactured by Sanken Electric. It's designed primarily for use in power supply applications, likely a quasi-resonant flyback converter, offering efficiency and features for protection and control. It integrates functions to simplify power supply designs.

Applications:

  • Power supplies for consumer electronics (e.g., Blu-ray players)
  • Adapters for various electronic devices.
  • Auxiliary power supplies in industrial applications
  • Power supplies for LED lighting systems
  • Standby power supplies

Features:

  • Integrated Power MOSFET: Simplifies design and reduces the number of external components.
  • Quasi-Resonant Control: Improves efficiency and reduces EMI noise.
  • Overcurrent Protection (OCP): Protects the device and the power supply from excessive current draw.
  • Overvoltage Protection (OVP): Prevents damage from excessive voltage levels.
  • Thermal Shutdown (TSD): Protects the device from overheating.
  • Soft-Start Function: Reduces stress on components during startup by limiting inrush current.
  • Frequency Reduction Function: Improves efficiency at light loads.

Benefits:

  • High Efficiency: Quasi-resonant operation minimizes switching losses.
  • Reduced EMI: Helps to meet electromagnetic interference standards.
  • Simplified Design: Integrated MOSFET simplifies the design process.
  • Lower Component Count: Reduces the overall cost and size of the power supply.
  • Enhanced Reliability: Protection features ensure stable and reliable operation.

Additional Details:

The STR-Z3301 likely operates over a wide input voltage range. Always refer to the official Sanken datasheet for detailed electrical specifications, application notes, and safety guidelines. Parameters such as MOSFET voltage and current ratings, switching frequency, and package details are critical for proper application. This IC is intended to meet relevant safety and regulatory standards for power supply applications.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Lowest to $25.5532
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess