EN
  • EN
  • DE

STR-Z1504

Part No STR-Z1504
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348179-STR-Z1504
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STR-Z1504 CAD Model

Description

The STR-Z1504 is a power IC manufactured by Sanken Electric. It belongs to the STR-Z series of self-oscillating switching regulators, designed for a variety of power supply applications. The STR-Z1504 integrates a power MOSFET and control circuitry to provide a simplified and cost-effective power solution.

Applications:

  • Power supplies for CRT televisions
  • Power supplies for set-top boxes
  • Power supplies for DVD players
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies

Features:

  • Self-Oscillating Type: Minimizes external components and simplifies circuit design.
  • Integrated Power MOSFET: Reduces component count and simplifies layout.
  • Built-in Protection Circuits: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD).
  • Low Startup Current: Reduces power consumption during startup.
  • Soft-Start Function: Limits inrush current during startup, protecting components.

Benefits:

  • Cost-Effective Solution: Reduces overall system cost due to fewer external components.
  • Simplified Design: Easy to implement with minimal external components required.
  • High Reliability: Integrated protection features ensure robust and reliable operation.
  • Compact Size: Allows for smaller and more compact power supply designs.

Additional Details:

The STR-Z1504's self-oscillating design simplifies power supply implementations by requiring minimal external components. Its integrated power MOSFET and protection circuits contribute to a more robust and reliable design. For detailed electrical specifications, such as input voltage range, output power capabilities, switching frequency, and protection thresholds, it is crucial to consult the official Sanken datasheet. The datasheet also provides guidance on selecting appropriate external components and PCB layout recommendations to ensure optimal performance and stability.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess