EN
  • EN
  • DE

STK7408

Part No STK7408
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 346069-STK7408
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK7408 CAD Model

Description

The STK7408 is a hybrid IC manufactured by Sanken Electric, designed primarily for use in audio power amplifier applications. It's part of the STK7400 series, recognized for delivering robust performance in various audio systems. The integrated module incorporates multiple components to provide a complete power amplification solution, streamlining the design and manufacturing process for audio equipment.

Applications:

  • Audio Power Amplifiers: Suitable for use in home theater systems, stereo receivers, and powered speakers to amplify audio signals.
  • Musical Instrument Amplifiers: Can be implemented in amplifiers for guitars, keyboards, and other musical instruments.
  • Professional Audio Equipment: Utilized in mixing consoles, studio monitors, and professional audio setups requiring reliable power amplification.
  • Car Audio Amplifiers: Found in some car audio systems to boost audio output to speakers.

Features:

  • High Output Power: Delivers substantial power output, capable of driving various speaker configurations efficiently.
  • Integrated Protection Circuits: Includes safeguards against overcurrent, overheating, and short circuits to ensure reliable operation and prevent component damage.
  • Low Total Harmonic Distortion (THD): Provides high-fidelity audio reproduction with minimal distortion, ensuring clear sound quality.
  • Compact Design: The hybrid IC format offers a compact footprint, saving space in the final product and allowing for more efficient designs.
  • Simplified Integration: Streamlines the design process, reducing complexity and lowering manufacturing costs.

Benefits:

  • Improved Audio Clarity: Delivers clear and powerful audio output, enhancing the listening experience.
  • Increased Reliability: Integrated protection mechanisms ensure stable and reliable performance, extending the lifespan of the audio equipment.
  • Reduced Design Cycle Time: Simplifies design by integrating key components, allowing manufacturers to bring products to market more quickly.
  • Cost-Effective Solution: Minimizes the need for discrete components, leading to lower overall manufacturing costs.
  • Space-Efficient Design: Compact form factor facilitates smaller and more efficient audio equipment designs.

The STK7408 provides a reliable and efficient solution for audio power amplification needs. Its integrated design and protection features make it a suitable choice for a range of audio applications. For detailed technical specifications, it's crucial to consult the official Sanken datasheet. This document offers comprehensive information on electrical characteristics, thermal properties, and example application circuits. Specifications will typically include power output ratings at specific load impedances, total harmonic distortion figures, input sensitivity, and operating voltage ranges. Always adhere to the manufacturer's recommendations for optimal performance and safety.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Silan
Lowest to $0.1964
Fuji Electric
Lowest to $25.5532
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess