EN
  • EN
  • DE

STK402-030

Part No STK402-030
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 345866-STK402-030
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK402-030 CAD Model

Description

The STK402-030 is a hybrid IC audio power amplifier module manufactured by Sanken Electric. It is designed for audio amplification in consumer electronic devices. The module offers a simple and efficient solution to amplify audio signals, minimizing design complexity and component count.

Applications:

  • Stereo Amplifiers: Used as the main amplification stage in home stereo systems.
  • Audio/Video Receivers (AVRs): Integrated into AVRs for multi-channel audio amplification.
  • Powered Speakers: Utilized for audio amplification within powered speaker systems.
  • Mini/Micro Component Systems: Boosts audio signals in smaller audio systems.

Features:

  • High Output Power: Delivers significant audio power for driving speakers.
  • Low Harmonic Distortion: Provides high-fidelity audio reproduction.
  • Built-in Protection: Includes overcurrent, overvoltage, and thermal protection.
  • Simple Design: Reduces external components.
  • Compact Size: Enables smaller amplifier designs.

Benefits:

  • High-Quality Audio: Provides clear, powerful audio with low distortion.
  • Cost-Effective: Simplifies design and reduces component count.
  • Reliable Performance: Offers a robust and stable audio amplification solution.
  • Faster Development: Pre-engineered amplifier accelerates development.
  • Space Saving: Allows for compact audio designs.

Additional Details:

The STK402-030 operates on dual power supplies (+V and -V). Input is an analog audio signal. It provides internal biasing and compensation circuits. Parameters include output power, total harmonic distortion, input impedance, gain, and signal-to-noise ratio. Adequate heat sinking is needed for operation, as well as adhering to the datasheet provided by Sanken to ensure proper performance and longevity of the component.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess