EN
  • EN
  • DE

SSC9502SB-TL

Part No SSC9502SB-TL
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 340780-SSC9502SB-TL
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSC9502SB-TL CAD Model

Description

The SSC9502SB-TL is a power factor correction (PFC) controller IC manufactured by Sanken Electric. It's specifically designed for use in AC-DC power supplies to improve power factor, reduce harmonic distortion, and enhance overall efficiency. This particular version, the SB-TL variant, often indicates a specific packaging or tape and reel option for automated assembly.

Applications:

  • Power supplies for LCD TVs
  • Power supplies for LED lighting systems
  • Adapters and chargers for electronic devices
  • Industrial power supplies
  • Server power supplies

Features:

  • Interleaved PFC Control: Improves efficiency and reduces EMI noise.
  • Valley Switching: Minimizes switching losses and enhances efficiency at light loads.
  • Soft-Start Function: Reduces stress on components during startup.
  • Overcurrent Protection (OCP): Protects the IC and downstream components from excessive current.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Undervoltage Lockout (UVLO): Ensures stable operation during voltage fluctuations.
  • Open/Short Protection: Provides additional safety and reliability.
  • Automatic Restart Function: Attempts to recover from fault conditions.

Benefits:

  • Improved Power Factor: Reduces harmonic distortion and improves overall power quality.
  • High Efficiency: Minimizes energy waste and heat dissipation.
  • Enhanced Reliability: Integrated protection features ensure stable and dependable operation.
  • Simplified Design: Reduces external component count and simplifies power supply design.
  • Cost-Effective Solution: Provides a balance of performance and cost.

Additional Details:

The SSC9502SB-TL employs an interleaved PFC control scheme. This involves using multiple PFC stages operating out of phase to reduce ripple current and improve overall efficiency. The valley switching technique further enhances efficiency by switching the MOSFET at the valley of the resonant waveform, minimizing switching losses. The integrated protection features safeguard the IC and downstream components from various fault conditions, ensuring robust and reliable operation.

The SB-TL suffix typically indicates a specific packaging format, often related to tape and reel packaging optimized for automated surface mount assembly processes. Always refer to the manufacturer's datasheet for precise package dimensions and handling recommendations.

Technical Specifications (Typical):

  • Operating Voltage Range: 8.9V to 25V
  • Operating Frequency: Varies depending on application and external components
  • Operating Temperature: -20°C to +115°C
  • Package: SOP-18 (Surface Mount)

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6147 $64.5880
90+ $1.3248 $119.2320
140+ $1.2832 $179.6480
190+ $1.2416 $235.9040
245+ $1.2012 $294.2940
325+ $1.0765 $349.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 97,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess