EN
  • EN
  • DE

SPF2005R

Part No SPF2005R
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 338509-SPF2005R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPF2005R CAD Model

Description

The SPF2005R is a product manufactured by Sanken. Based on limited available information, it is likely a component used in power electronics, possibly a rectifier diode or related power switching device. Sanken is a reputable manufacturer specializing in power semiconductor devices. Further details are unavailable without a specific datasheet.

Applications

  • Power Supplies: In AC-DC power supplies, it's likely utilized for rectification and voltage regulation stages.
  • Motor Drives: Contributing to motor control circuitry within diverse industrial and consumer applications.
  • Inverters: Incorporated into DC-AC inverters, facilitating the conversion of direct current into alternating current.
  • Battery Chargers: Used for efficient and safe charging of varied battery chemistries.
  • Switching Mode Power Supplies (SMPS): Rectification and power switching.

Features

  • High Surge Current Capability: Ability to withstand transient high current surges.
  • Low Forward Voltage Drop: Minimizes conduction power losses.
  • High Reliability: Designed to ensure consistent long-term operation.
  • Compact Package: Contributes to design space savings.
  • Fast Recovery Time: Enables efficient high-frequency operation.

Benefits

  • Enhanced Power Efficiency: Lowers energy consumption and heat dissipation.
  • Increased System Robustness: Promotes stable, dependable performance.
  • Downsized System Footprint: Facilitates more compact and lightweight device constructions.
  • Simplified Integration: Streamlined implementation within electronic designs.
  • Economical Advantage: Delivers a strong performance-to-cost ratio.

Due to the lack of comprehensive datasheet information for the SPF2005R, it is crucial to consult the official Sanken product documentation for specific electrical characteristics and precise application guidelines before incorporating this component. Additional research into Sanken's other power electronics products may offer supplementary insights.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Mitsubishi
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess