EN
  • EN
  • DE

SMA-Z1001

Part No SMA-Z1001
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 327737-SMA-Z1001
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMA-Z1001 CAD Model

Description

The SMA-Z1001 is a transient voltage suppressor (TVS) diode manufactured by Sanken. It's designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive load switching. This device is packaged in a small SMA package and offers fast response times and high surge current capability.

Applications

  • I/O Protection: Safeguarding data lines and interfaces from ESD and surge events.
  • Power Line Protection: Protecting power supplies and DC power lines from voltage transients.
  • Automotive Electronics: Ensuring reliable operation of automotive systems against voltage spikes.
  • Industrial Equipment: Protecting industrial control systems and sensors from voltage surges.
  • Consumer Electronics: Shielding consumer devices from ESD and other transient threats.

Features

  • Transient Voltage Suppression: Provides effective protection against voltage transients.
  • Fast Response Time: Responds quickly to transient events, minimizing the risk of damage.
  • High Surge Current Capability: Can withstand high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected component to a safe level.
  • Small SMA Package: Offers compact size and ease of assembly.
  • Unidirectional Configuration: Designed for protection in one direction.

Benefits

  • Enhanced System Reliability: Prevents damage to sensitive components, improving system reliability.
  • Reduced Downtime: Minimizes equipment downtime due to transient-induced failures.
  • Improved Product Lifespan: Extends the lifespan of electronic products by protecting them from voltage surges.
  • Lower Warranty Costs: Reduces warranty claims associated with transient-related failures.
  • Simplified Design: Integrates easily into existing circuit designs.
  • Cost-Effective Protection: Provides a cost-effective solution for protecting electronic equipment.

Additional Details

The SMA-Z1001 is characterized by its breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP). These parameters define the voltage levels at which the diode begins to conduct and the maximum current it can handle during a surge event. The specific values of these parameters can be found in the device datasheet. It is crucial to consult the datasheet to select the appropriate TVS diode for a given application. The SMA-Z1001 typically uses silicon as its semiconductor material. The device's operating temperature range and storage temperature range should also be considered during the design phase.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0333 $63.2331
16+ $7.4116 $118.5856
25+ $7.1795 $179.4875
34+ $6.9485 $236.2490
43+ $6.7163 $288.8009
58+ $6.0222 $349.2876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess