EN
  • EN
  • DE

SLA7043M

Part No SLA7043M
Manufacturer Sanken
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Win Source Part Number 190395-SLA7043M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SLA7043M CAD Model

Description

The SLA7043M is a unipolar stepper motor driver IC produced by Sanken. It is designed to provide efficient and reliable control for stepper motors, making it suitable for a wide range of applications that require precise positioning and controlled movement.

Applications:

  • Printers: Controlling the movement of print heads and paper feed mechanisms.
  • Scanners: Positioning the scanning head accurately for image capture.
  • Robotics: Driving stepper motors in robotic arms and automated systems.
  • CNC Machines: Controlling the precise movement of cutting tools in CNC milling machines and lathes.
  • Factory Automation: Used in automated assembly lines and conveyor systems.

Features:

  • Unipolar Stepper Motor Driver: Specifically designed to drive unipolar stepper motors.
  • Built-in Protection Circuits: Includes overcurrent protection (OCP) and thermal shutdown (TSD) to protect the IC and motor from damage.
  • High Voltage and Current Capability: Capable of handling the voltage and current requirements of many stepper motors.
  • Simple Control Interface: Typically controlled via step and direction signals, simplifying integration with microcontrollers.
  • Low Power Dissipation: Designed to minimize power consumption and heat generation.

Benefits:

  • Precise Motor Control: Ensures accurate and repeatable positioning in demanding applications.
  • Enhanced System Reliability: Integrated protection features safeguard the IC and motor from electrical faults and overheating.
  • Simplified System Design: The straightforward control interface makes it easy to incorporate into existing and new designs.
  • Reduced Development Time: The ease of use and integration reduces the time required for design and prototyping.
  • Cost-Effective Solution: Provides a good balance of performance, features, and cost for stepper motor control applications.

The SLA7043M simplifies the control of unipolar stepper motors by integrating the necessary driving circuitry and protection mechanisms. This IC helps engineers create precise and reliable motion control systems.

You May Also Be Interested in

Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess