EN
  • EN
  • DE

SI3132V

Part No SI3132V
Manufacturer Sanken
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1092810-SI3132V
Categories OEM Parts( S )
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SI3132V CAD Model

Description

The SI3132V is a low-dropout (LDO) voltage regulator manufactured by Sanken Electric. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. This makes it suitable for applications where efficiency and consistent power delivery are critical.

Applications

  • Power management in portable devices.
  • Voltage regulation for battery-powered systems.
  • Post-regulation for switching power supplies.
  • Linear regulation in industrial control systems.
  • Powering sensitive analog circuitry.

Features

  • Low Dropout Voltage: Maintains regulation with a small input-output voltage differential.
  • High Output Current: Capable of supplying a significant amount of current to the load.
  • Overcurrent Protection: Protects the regulator from damage due to excessive load current.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator at high temperatures.
  • Fixed Output Voltage: Provides a stable and precise output voltage.

Benefits

  • Improved Efficiency: Low dropout voltage minimizes power loss and extends battery life in portable devices.
  • Reliable Power Delivery: Ensures consistent performance of connected circuits.
  • Protection Against Fault Conditions: Overcurrent and thermal shutdown features enhance system reliability.
  • Simple Implementation: Easy to use with minimal external components required.
  • Compact Size: Available in small packages for space-constrained applications.

Additional Details

The specific characteristics of the SI3132V, such as the dropout voltage, output current rating, and output voltage accuracy, are defined in the product datasheet. The regulator often includes features like soft-start to minimize inrush current during power-up. It is commonly available in surface-mount packages. Proper thermal management, including the use of heat sinks or appropriate PCB layout, may be necessary to ensure reliable operation at high load currents. It's essential to refer to the datasheet for detailed specifications, application notes, and recommended operating conditions. The SI3132V is often used in applications that require a clean and stable voltage supply, such as powering sensitive analog circuits or microcontrollers.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess