The SFPB-69V is a surface-mount Schottky Barrier Diode manufactured by Sanken. This diode is designed for high-speed switching applications and offers low forward voltage drop and fast reverse recovery time. Its compact size and surface-mount design make it suitable for automated assembly processes, which help reduce manufacturing costs and improve production efficiency.
Applications
- High-frequency rectification
- Switching power supplies
- DC-DC converters
- Free-wheeling diodes in inductive loads
- Reverse polarity protection
Features
- Low forward voltage drop (Vf) to minimize power loss
- Fast switching speed for efficient operation in high-frequency circuits
- Surface mount package for automated assembly
- High surge current capability to withstand transient conditions
- Pb-free (RoHS compliant) to meet environmental regulations
Benefits
- Improved efficiency in power conversion applications due to low Vf
- Reduced power dissipation, leading to cooler operation and longer component life
- Simplified manufacturing process due to surface-mount technology
- Enhanced reliability in demanding applications due to high surge current capability
- Environmentally friendly construction with RoHS compliance
Additional Details
The SFPB-69V typically features a forward voltage drop of around 0.7V at its rated current and a reverse recovery time in the nanosecond range. Its operating temperature range generally spans from -55°C to +150°C. The specific package is a small, low-profile surface mount package, optimizing board space. It is crucial to consult the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and soldering recommendations for optimal performance and reliability.