EN
  • EN
  • DE

SDC04-V1

Part No SDC04-V1
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 317473-SDC04-V1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDC04-V1 CAD Model

Description

The SDC04-V1 is a power factor correction (PFC) controller IC from Sanken Electric, designed for AC-DC power supplies. It enhances power factor and minimizes harmonic distortion using a critical conduction mode (CRM) control scheme. This controller is suitable for various applications requiring efficient and compliant power conversion.

Applications

  • Power supplies for consumer electronics
  • LED lighting power systems
  • Industrial power solutions
  • AC adapters
  • Electronic ballasts

Features

  • Critical conduction mode (CRM) control
  • Low harmonic distortion
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Open loop protection (OLP)
  • Undervoltage lockout (UVLO)

Benefits

  • Power factor improvement with reduced harmonics
  • Compliance with harmonic standards such as IEC 61000-3-2
  • Enhanced reliability due to integrated protection
  • Simplified power supply design
  • Reduced number of external components

Additional Details

The SDC04-V1 typically comes in a DIP or SOP package. Key specifications include the operating voltage range, switching frequency, and power consumption. The CRM control minimizes switching losses with zero-current switching (ZCS). Integrated protection features prevent power supply damage from overvoltage, overcurrent, and open-loop scenarios. Datasheet information is crucial for proper circuit design, component selection, and thermal management. This IC improves power supply efficiency and ensures regulatory compliance.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess