The RBV-1506S is a single-phase bridge rectifier produced by Sanken. It is designed to convert alternating current (AC) to direct current (DC) effectively. This rectifier is characterized by its high surge current capability, compact size, and suitability for various power supply applications in both consumer and industrial electronics.
Applications:
- Power supplies in consumer electronics
- Power supplies in industrial equipment
- Adapters
- Battery chargers
- Lighting systems
Features:
- Single-Phase Bridge Rectifier
- High Surge Current Capability
- High Reliability
- Compact Design
- Low Forward Voltage Drop
Benefits:
- Ensures reliable AC to DC conversion for consistent power output.
- Provides robust performance under high surge current conditions, enhancing durability.
- Small size allows for easy integration into space-constrained devices.
- Ensures stable operation across a wide range of temperatures.
- Minimizes power dissipation due to its low forward voltage drop.
Technical Specifications:
The RBV-1506S features a maximum repetitive peak reverse voltage (VRRM) of 600V, a maximum average forward rectified current (IF(AV)) of 1.5A, and a peak forward surge current (IFSM) of 50A. It is designed to operate within a temperature range of -40°C to +150°C. Its compact design makes it a suitable option for various applications with limited space.
Note: Refer to the Sanken datasheet for detailed technical specifications and application guidelines.