EN
  • EN
  • DE

MP1715

Part No MP1715
Manufacturer Sanken
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1012359-MP1715
Categories OEM Parts(M-N)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP1715 CAD Model

Description

The MP1715 is a monolithic step-down switch mode converter with a built-in internal power MOSFET. Manufactured by Sanken, this IC is designed to provide high-efficiency power conversion in a compact form factor. It's often used in applications where space is limited and efficient power delivery is critical.

Applications

  • LCD Monitors and TVs: Used in power supplies for LCD panels and backlight drivers.
  • Set-Top Boxes: Employed in power management circuits for set-top boxes and media players.
  • Networking Equipment: Utilized in routers, switches, and other networking devices for power regulation.
  • Industrial Power Supplies: Incorporated in various industrial power supply applications.
  • Portable Devices: Used in battery-powered devices for efficient voltage regulation.

Features

  • High Efficiency: Operates with high efficiency, minimizing power loss and heat generation.
  • Wide Input Voltage Range: Supports a wide range of input voltages.
  • Internal Power MOSFET: Integrated MOSFET simplifies the design and reduces external component count.
  • Over-Current Protection (OCP): Protects the device from over-current conditions.
  • Over-Temperature Protection (OTP): Shuts down the device in case of over-temperature conditions.

Benefits

  • Compact Solution: Integrates multiple functions into a single IC, reducing board space.
  • Simplified Design: Internal MOSFET and protection features simplify circuit design.
  • High Reliability: Built-in protection features enhance reliability and prevent damage.
  • Energy Savings: High efficiency reduces power consumption and saves energy.
  • Cost-Effective: Provides a cost-effective solution for step-down power conversion.

Additional Details

The MP1715 typically operates at a fixed switching frequency. Key specifications include the input voltage range, output voltage, output current, and switching frequency. It is available in a surface-mount package. External components, such as inductors and capacitors, are required to complete the power supply circuit. Consult the manufacturer's datasheet for detailed electrical characteristics, application circuits, and layout recommendations.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess