EN
  • EN
  • DE

MN2488K

Part No MN2488K
Manufacturer Sanken
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1079691-MN2488K
Categories OEM Parts(M-N)
Manufacturer Sanken
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MN2488K CAD Model

Description

The MN2488K is a silicon NPN epitaxial planar transistor manufactured by Sanken Electric. It is designed for high-voltage, high-speed switching applications. Its robust construction and optimized design make it suitable for use in a variety of power electronics circuits. This transistor is commonly used in applications requiring fast switching speeds and the ability to handle significant voltage levels.

Applications

  • Switching Regulators
  • Inverters
  • DC-DC Converters
  • Motor Control Circuits
  • High-Voltage Power Supplies

Features

  • High Voltage: Capable of handling high voltage levels.
  • High-Speed Switching: Designed for fast switching speeds, reducing switching losses.
  • NPN Epitaxial Planar Transistor: Utilizes advanced manufacturing techniques for improved performance.
  • Low Saturation Voltage: Offers low saturation voltage, enhancing efficiency.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits

  • Improved Efficiency: High-speed switching and low saturation voltage contribute to increased efficiency in power circuits.
  • Reliable Performance: Robust design ensures reliable operation in demanding applications.
  • Simplified Design: Easy to integrate into existing circuit designs.
  • Reduced Switching Losses: Fast switching characteristics minimize energy losses during switching transitions.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Specifications

While exact specifications may vary slightly depending on the specific batch and application, typical specifications for the MN2488K include a collector-emitter voltage (VCEO) rating of approximately 400V, a collector current (IC) rating of around 2A, and a power dissipation (PC) rating of about 25W. It features a transition frequency (fT) optimized for high-speed switching. Consult the official Sanken datasheet for precise specifications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8121 $53.3694
32+ $3.1279 $100.0928
50+ $3.0301 $151.5050
69+ $2.9324 $202.3356
89+ $2.8346 $252.2794
119+ $2.5414 $302.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,739 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess