Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 1124534-2SA1726
Manufacturer Homepage www.sanken-ele.co.jp/en
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1726 CAD Model

Description

The 2SA1726 is a silicon PNP epitaxial planar transistor manufactured by Sanken Electric. This transistor is designed for use in various audio amplifier and general-purpose switching applications. Its robust design ensures reliable performance in demanding circuits.

Applications:

  • Audio amplifiers (power amplifiers, pre-amplifiers)
  • General-purpose switching circuits
  • Driver stages
  • Voltage regulators
  • Electronic ballasts

Features:

  • High Collector Power Dissipation: Allows for robust operation in power amplifier stages.
  • High Collector Current: Suitable for driving medium to high current loads.
  • Low Saturation Voltage: Ensures efficient switching and minimizes power loss.
  • Excellent Linearity: Ideal for audio amplifier applications where signal fidelity is critical.
  • Complementary Pair: Can be used with its NPN complement to create push-pull amplifier configurations.

Benefits:

  • Improved Audio Quality: The transistor's excellent linearity contributes to lower distortion and higher fidelity in audio amplifiers.
  • Increased Efficiency: Low saturation voltage minimizes power dissipation, leading to cooler operation and longer component life.
  • Enhanced Reliability: The robust design ensures stable performance even under demanding operating conditions.
  • Simplified Circuit Design: The availability of a complementary NPN transistor simplifies the design of push-pull amplifier stages.
  • Versatile Application: Suitable for a wide range of applications beyond audio, including switching and voltage regulation.

Additional Details:

The 2SA1726 typically comes in a TO-220 package, which provides good thermal dissipation. Key specifications include a collector-emitter voltage (VCEO) rating that should be considered when selecting the appropriate device for your voltage requirements, a collector current (IC) rating that specifies the maximum current the device can handle, and a power dissipation rating that defines the maximum power the device can dissipate without damage. The hFE parameter is also important for determining the gain of the transistor in amplifier circuits. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30
Tyco Electronics
GaAs MMIC VSAT Power Amplifier, 2W 6.40 - 7.025 GHz
Need more? Email Us
ECAD model for AM42-0039
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Hitachi, Ltd
Silicon NPN Triple Diffused
Need more? Email Us
ECAD model for 2SD970
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Semtech Corporation
GLASS PASSIVATED JUNCTION RECTIFIER | DIODE GEN PURP 200V 5A AXIAL
Lowest to $1.7683
ECAD model for 1N5550
Analog Devices Inc.
Thermocouple Amplifiers With Cold Junction Compensation | IC THRMOCPLE COLD JNC COMP 8MSOP
Lowest to $7.5916
ECAD model for AD8494ARMZ
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention